SV Microwave, Inc. Attenuators M3933/30-07N

Description
RF Attenuators 3dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 3dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - M3933/30-07N-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
M3933/30-07N-ND
Attenuators M3933/30-07N-ND
RF Attenuators 3dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 3dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - M3933/30-07N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
M3933/30-07N
Attenuators M3933/30-07N
RF Attenuators 3dB 0 Hz ~ 32 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 3dB 0 Hz ~ 32 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - M3933/30-07N - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
M3933/30-07N
RF and Wireless - Attenuators M3933/30-07N
RF ATTENUATOR 3DB 50OHM SMA

RF ATTENUATOR 3DB 50OHM SMA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number M3933/30-07N-ND M3933/30-07N M3933/30-07N
Product Name Attenuators Attenuators RF and Wireless - Attenuators
Attenuation 3 dB 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W 18GHz SMA - UIYCA2AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o20206N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.25 :1
View Details
Attenuators - 2312-TGL2223-SMTR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 14-PowerFQFN
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details