MACOM Attenuators MAAD-007078-000100

Description
RF Attenuators 1dB ~ 31dB 0Hz ~ 3GHz 50 Ohms 32-PowerVFQFN
Request a Quote Datasheet
Description
RF Attenuators 1dB ~ 31dB 0Hz ~ 3GHz 50 Ohms 32-PowerVFQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1465-MAAD-007078-000100-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 1dB ~ 31dB 0Hz ~ 3GHz 50 Ohms 32-PowerVFQFN

RF Attenuators 1dB ~ 31dB 0Hz ~ 3GHz 50 Ohms 32-PowerVFQFN

Buy Now Datasheet
DIGITAL ATTENUATOR,31 DB,5-BIT,T Product overview: MAAD-007078-000100 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAD-007078-0001 00 can be used for catalog matching and distributor lookup.

DIGITAL ATTENUATOR,31 DB,5-BIT,T Product overview: MAAD-007078-000100 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAD-007078-000100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuator - Digitally Controlled - MAAD-007078-000100 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Digitally Controlled
MAAD-007078-000100
Attenuator - Digitally Controlled MAAD-007078-000100
MACOM's MAAD-007078-000100 is a GaAs FET 5-bit digital attenuator with integral TTL driver. Step size is 1.0 dB providing 31 dB total attenuation range. This device is in an FQFP-N plastic surface mount package. The MAAD-007078-000100 is ideally suited for use where accuracy, fast speed, very low power consumption and low costs are required. For dual supply designs without DC-DC converter noise, use MAATCC0010.

MACOM's MAAD-007078-000100 is a GaAs FET 5-bit digital attenuator with integral TTL driver. Step size is 1.0 dB providing 31 dB total attenuation range. This device is in an FQFP-N plastic surface mount package. The MAAD-007078-000100 is ideally suited for use where accuracy, fast speed, very low power consumption and low costs are required. For dual supply designs without DC-DC converter noise, use MAATCC0010.

Supplier's Site Datasheet
Attenuators - MAAD-007078-000100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 1dB ~ 31dB 0 Hz ~ 3 GHz 50 Ohms 32-PowerVFQFN

RF Attenuators 1dB ~ 31dB 0 Hz ~ 3 GHz 50 Ohms 32-PowerVFQFN

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 1465-MAAD-007078-000100-ND 852-MAAD-007078-000100 MAAD-007078-000100 MAAD-007078-000100
Product Name Attenuators Attenuator Attenuator - Digitally Controlled Attenuators
Attenuation 1 to 31 dB 1 to 31 dB
Package Type 32-PowerVFQFN Tube CSP-1 32-PowerVFQFN
Frequency 0.0 to 3 GHz 0.0 to 3 GHz 0.0 to 3 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o201000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-24-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 5W – N DC-8GHz - UIYCA5AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details