SV Microwave, Inc. Attenuators M3933/30-10N

Description
RF Attenuators 4.5dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 4.5dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - M3933/30-10N-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
M3933/30-10N-ND
Attenuators M3933/30-10N-ND
RF Attenuators 4.5dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 4.5dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - M3933/30-10N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
M3933/30-10N
Attenuators M3933/30-10N
RF Attenuators 4.5dB 0 Hz ~ 32 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 4.5dB 0 Hz ~ 32 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number M3933/30-10N-ND M3933/30-10N
Product Name Attenuators Attenuators
Attenuation 4.5 dB 4.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-10-18000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 0.0100 GHz
View Details
6GHz 6 BIT Attenuator - 852-RFSA3613TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
View Details
2 suppliers
20dB DC - 40GHz MMIC Differential Attenuator - ATD20-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details