SV Microwave, Inc. Attenuators M3933/30-05N

Description
RF Attenuators 2dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 2dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - M3933/30-05N-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
M3933/30-05N-ND
Attenuators M3933/30-05N-ND
RF Attenuators 2dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 2dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - M3933/30-05N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
M3933/30-05N
Attenuators M3933/30-05N
RF Attenuators 2dB 0 Hz ~ 32 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 2dB 0 Hz ~ 32 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number M3933/30-05N-ND M3933/30-05N
Product Name Attenuators Attenuators
Attenuation 2 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 6GHz SMA - UIYCA10AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o20100265S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.35 :1
View Details
Attenuator - PCB Mount - 1011231 - Richardson RFPD
Specs
Frequency 40 GHz
Attenuation 0.0 dB
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details