MACOM Attenuators MAAV-007941-TR3000

Description
"RF Attenuators 12dB 0Hz ~ 2GHz 50 Ohms 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"RF Attenuators 12dB 0Hz ~ 2GHz 50 Ohms 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1465-1296-6-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1465-1296-6-ND
Attenuators 1465-1296-6-ND
"RF Attenuators 12dB 0Hz ~ 2GHz 50 Ohms 8-SOIC (0.154"", 3.90mm Width)"

"RF Attenuators 12dB 0Hz ~ 2GHz 50 Ohms 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Attenuators - 1465-1296-1-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1465-1296-1-ND
Attenuators 1465-1296-1-ND
"RF Attenuators 12dB 0Hz ~ 2GHz 50 Ohms 8-SOIC (0.154"", 3.90mm Width)"

"RF Attenuators 12dB 0Hz ~ 2GHz 50 Ohms 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Attenuators - 1465-1296-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1465-1296-2-ND
Attenuators 1465-1296-2-ND
"RF Attenuators 12dB 0Hz ~ 2GHz 50 Ohms 8-SOIC (0.154"", 3.90mm Width)"

"RF Attenuators 12dB 0Hz ~ 2GHz 50 Ohms 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Singapore, Singapore
50OHM Attenuator
852-MAAV-007941-TR3000
50OHM Attenuator 852-MAAV-007941-TR3000
RF ATTENUATOR 12DB 50OHM 8SOIC Product overview: MAAV-007941-TR3000 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAV-007941-TR30 00 can be used for catalog matching and distributor lookup.

RF ATTENUATOR 12DB 50OHM 8SOIC Product overview: MAAV-007941-TR3000 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAV-007941-TR3000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Attenuators - MAAV-007941-TR3000
785181-MAAV-007941-TR3000
Attenuators - MAAV-007941-TR3000 785181-MAAV-007941-TR3000
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 785181-MAAV-007941-T R3000 Package: 8-SOIC (0.154", 3.90mm Width) Impedance: 50 Ohm Frequency Range: 0 ~ 2GHz Attenuation Value: 12dB Family Name: MAAV-007941 Categories: RF/IF and RFID Introduction Date: May 18, 2009 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 785181-MAAV-007941-TR3000
Package: 8-SOIC (0.154", 3.90mm Width)
Impedance: 50 Ohm
Frequency Range: 0 ~ 2GHz
Attenuation Value: 12dB
Family Name: MAAV-007941
Categories: RF/IF and RFID
Introduction Date: May 18, 2009
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Attenuators - MAAV-007941-TR3000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 12dB 0 Hz ~ 2 GHz 50 Ohms 8-SOIC (0.154", 3.90mm Width)

RF Attenuators 12dB 0 Hz ~ 2 GHz 50 Ohms 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 1465-1296-6-ND 852-MAAV-007941-TR3000 785181-MAAV-007941-TR3000 MAAV-007941-TR3000
Product Name Attenuators 50OHM Attenuator Attenuators - MAAV-007941-TR3000 Attenuators
Attenuation 12 dB 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20506S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Attenuators - 3157-FW-2A+-ND - DigiKey
Specs
Attenuation 2 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
3 suppliers
Attenuators - 2312-QPC3223TR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 12-VFQFN Exposed Pad
View Details