SV Microwave, Inc. Attenuators M3933/25-77S

Description
RF Attenuators 9.5dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 9.5dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - SVM3933/25-77S-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 9.5dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 9.5dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - M3933/25-77S - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
M3933/25-77S
RF and Wireless - Attenuators M3933/25-77S
RF ATTENUATOR 9.5DB 50OHM SMA

RF ATTENUATOR 9.5DB 50OHM SMA

Supplier's Site
Attenuators - M3933/25-77S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
M3933/25-77S
Attenuators M3933/25-77S
RF Attenuators 9.5dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 9.5dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Buy Now

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number SVM3933/25-77S-ND M3933/25-77S M3933/25-77S
Product Name Attenuators RF and Wireless - Attenuators Attenuators
Attenuation 9.5 dB 9.5 dB 9.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 0.5W 12.4GHz SMA - UIYCA05AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o2020008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
50 - 6000 MHz Parallel Controlled Digital Step Attenuator, 2-Bit, 6 dB Steps - QPC3223 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 2
Frequency 0.0500 to 6 GHz
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details