SV Microwave, Inc. Attenuators M3933/25-83S

Description
RF Attenuators 15dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 15dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - SVM3933/25-83S-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 15dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 15dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - M3933/25-83S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
M3933/25-83S
Attenuators M3933/25-83S
RF Attenuators 15dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 15dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Buy Now
RF and Wireless - Attenuators - M3933/25-83S - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
M3933/25-83S
RF and Wireless - Attenuators M3933/25-83S
RF ATTENUATOR 15DB 50OHM SMA

RF ATTENUATOR 15DB 50OHM SMA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number SVM3933/25-83S-ND M3933/25-83S M3933/25-83S
Product Name Attenuators Attenuators RF and Wireless - Attenuators
Attenuation 15 dB 15 dB 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Hi-Rel Components -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
View Details
Coaxial Attenuator - 5o20300018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.45 :1
View Details
Attenuators - 3157-HAT-15A+-ND - DigiKey
Specs
Attenuation 15 dB
Package Type BNC In-Line Module
Connectors BNC
View Details
3 suppliers
RF Attenuators - 2221985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Attenuation 11 dB
View Details