Pasternack Attenuators PE7022-6

Description
6 dB Fixed Attenuator, SMA Male
Request a Quote Datasheet
Description
6 dB Fixed Attenuator, SMA Male
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7022-6-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7022-6-ND
Attenuators 6099-PE7022-6-ND
6 dB Fixed Attenuator, SMA Male

6 dB Fixed Attenuator, SMA Male

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7022-6-ND
Product Name Attenuators
Attenuation 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.02 - 15 GHz, SOI 6-Bit Digital Attenuator - QPC5330 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0200 to 15 GHz
View Details
Jitter Attenuators - SI5342D-D12563-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
120 dB Programmable Attenuator, 200 MHz - 8 GHz - RC4DAT-8G-120H - Mini-Circuits
Specs
Insertion Loss 5.7 dB
VSWR 1.2 to 1.35 :1
Attenuation 0.0 to 120 dB
View Details