SV Microwave, Inc. Attenuators M3933/30-10S

Description
RF Attenuators 4.5dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 4.5dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - M3933/30-10S-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
M3933/30-10S-ND
Attenuators M3933/30-10S-ND
RF Attenuators 4.5dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 4.5dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - M3933/30-10S - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
M3933/30-10S
RF and Wireless - Attenuators M3933/30-10S
RF ATTENUATOR 4.5DB 50OHM SMA

RF ATTENUATOR 4.5DB 50OHM SMA

Supplier's Site
Attenuators - M3933/30-10S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
M3933/30-10S
Attenuators M3933/30-10S
RF Attenuators 4.5dB 0 Hz ~ 32 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 4.5dB 0 Hz ~ 32 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number M3933/30-10S-ND M3933/30-10S M3933/30-10S
Product Name Attenuators RF and Wireless - Attenuators Attenuators
Attenuation 4.5 dB 4.5 dB 4.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 300W 3GHz 7/16 - UIYCA300A7163 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details
RF Attenuators - 7123103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1 GHz
Connectors Type N; N
View Details
Jitter Attenuators - SI5342B-D10481-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details