Pasternack Attenuators PE7000-3

Description
3 dB Fixed Attenuator, BNC Male
Request a Quote Datasheet
Description
3 dB Fixed Attenuator, BNC Male
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7000-3-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7000-3-ND
Attenuators 6099-PE7000-3-ND
3 dB Fixed Attenuator, BNC Male

3 dB Fixed Attenuator, BNC Male

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7000-3-ND
Product Name Attenuators
Attenuation 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W 6GHz SMA - UIYCA2AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o202018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
6GHz 6 BIT Attenuator - 852-RFSA3613TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
View Details
2 suppliers
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details