DigiKey Datasheets for RF Attenuators

RF attenuators are circuits that reduce the power level of a signal by a certain amount (gain), with little or no reflection. They reduce the output signal with respect to the input and measure the power reduction in decibels (dB).  
RF Attenuators: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12
Product Name Notes
0 dB Fixed Attenuator, 2.92mm Ma
0 dB Fixed Attenuator, SMA Male
0 to 10 dB Rotary Step Attenuato
0 TO 11 DB PUSH BUTTON STEP ATTE
0 TO 41 DB PUSH BUTTON STEP ATTE
0 to 42 dB Toggle Step Attenuato
0 TO 70 DB BENCHTOP ROTARY STEP
0 to 70 dB Rotary Step Attenuato
0 to 71 dB Toggle Step Attenuato
0 to 82.5 dB Push Button Step At
0 to 90 dB Push Button Step Atte
0 to 91 dB Push Button Step Atte
1 dB Fixed Attenuator, 2.92mm Ma
1 dB Fixed Attenuator, 75 Ohm F
1 dB Fixed Attenuator, N Male to
1 dB Fixed Attenuator, SMA Male
1 dB Fixed Attenuator, TNC Male
1 GHz to 20 GHz Digital Control
1 MHz to 43.5 GHz Absorptive Dig
10 dB DC Bias Attenuator, N Male
10 dB DC Bias Attenuator, SMA Ma
10 dB Fixed Attenuator, 2.4mm Ma
10 dB Fixed Attenuator, 2.92mm M
10 dB Fixed Attenuator, 7/16 DIN
10 dB Fixed Attenuator, 75 Ohm F
10 dB Fixed Attenuator, N Female
10 dB Fixed Attenuator, N Male T
10 dB Fixed Attenuator, SMA Fema
10 dB Fixed Attenuator, SMA Male
10 dB Fixed Attenuator, TNC Fema
100 MHz to 40 GHz Absorptive Dig
100DB MAX ATTN N 100W 3GHZ
10DB ATTN N 2W 18GHZ
10DB MAX ATTN N 100W 3GHZ
12 dB Fixed Attenuator, 2.92mm M
12 dB Fixed Attenuator, SMA Male
12DB ATTN N 2W 18GHZ
15 dB Fixed Attenuator, 2.92mm M
15 dB Fixed Attenuator, N Male T
15 dB Fixed Attenuator, SMA Male
15DB ATTN N 2W 18GHZ
16 dB Fixed Attenuator, 75 Ohm F
16 dB Fixed Attenuator, SMA Male
18 GHz to 26 GHz Absorptive Volt
1DB ATTN N 2W 18GHZ
2 dB Fixed Attenuator, 2.92mm Ma
2 dB Fixed Attenuator, 75 Ohm F
2 dB Fixed Attenuator, N Male to
2 dB Fixed Attenuator, SMA Male
2 GHz to 18 GHz Reflective Volta
20 dB DC Bias Attenuator, SMA Ma
20 DB FIXED ATTENUATOR, 2.4MM MA
20 dB Fixed Attenuator, 2.92mm M
20 dB Fixed Attenuator, 7/16 DIN
20 dB Fixed Attenuator, 75 Ohm F
20 dB Fixed Attenuator, N Female
20 dB Fixed Attenuator, N Male t
20 dB Fixed Attenuator, SMA Fema
20 dB Fixed Attenuator, SMA Male
20 dB Fixed Attenuator, TNC Male
20 GHz to 50 GHz Absorptive Volt
20DB ATTN N 2W 18GHZ
2DB ATTN N 2W 18GHZ
3 DB FIXED ATTENUATOR, 2.4MM MAL
3 dB Fixed Attenuator, 2.92mm Ma
3 dB Fixed Attenuator, 7/16 DIN
3 dB Fixed Attenuator, 75 Ohm F
3 dB Fixed Attenuator, N Female
3 dB Fixed Attenuator, N Male To
3 dB Fixed Attenuator, SMA Femal
3 DB FIXED ATTENUATOR, SMA MALE
30 dB Fixed Attenuator, 2.4mm Ma
30 dB Fixed Attenuator, 2.92mm M
30 dB Fixed Attenuator, 7/16 DIN
30 dB Fixed Attenuator, N Female
30 dB Fixed Attenuator, N Male T
30 dB Fixed Attenuator, SMA Fema
30 dB Fixed Attenuator, SMA Male
30 dB Fixed Attenuator, TNC Male
30 dB Programmable USB Controlle
30 dB With 10 Bit Programmable T
30DB ATTN N 2W 18GHZ
30DB MAX ATTN N 100W 3GHZ
3DB ATTN N 2W 18GHZ
4 dB Fixed Attenuator, 2.92mm Ma
4 dB Fixed Attenuator, 75 Ohm F
4 dB Fixed Attenuator, SMA Male
4 GHz to 30 GHz Absorptive Volta
40 dB Fixed Attenuator, 7/16 DIN
40 dB Fixed Attenuator, N Female
40 dB Fixed Attenuator, N Male T
40 dB Fixed Attenuator, SMA Fema
40 dB Fixed Attenuator, SMA Male
40 dB Fixed Attenuator, TNC Fema
40 dB Fixed Attenuator, TNC Male
40DB ATTN N 2W 18GHZ
4DB ATTN N 2W 18GHZ
5 Bit TTL Controlled Programmabl
5 dB Fixed Attenuator, 2.92mm Ma
5 dB Fixed Attenuator, 75 Ohm F
5 dB Fixed Attenuator, SMA Male
50 dB Fixed Attenuator, 7/16 DIN
50 dB Fixed Attenuator, N Female
50 dB Fixed Attenuator, N Male t
50 dB Fixed Attenuator, SMA Fema
50 dB Fixed Attenuator, SMA Male
5DB ATTN N 2W 18GHZ
6 Bit Relay Controlled Programma
6 Bit TTL Controlled Programmabl
6 dB DC Bias Attenuator, N Male
6 dB DC Bias Attenuator, SMA Mal
6 dB Fixed Attenuator, 2.4mm Mal
6 dB Fixed Attenuator, 2.92mm Ma
6 dB Fixed Attenuator, 7/16 DIN
6 dB Fixed Attenuator, 75 Ohm F
6 dB Fixed Attenuator, N Female
6 dB Fixed Attenuator, N Male to
6 dB Fixed Attenuator, SMA Femal
6 dB Fixed Attenuator, SMA Male
60 dB Fixed Attenuator, 7/16 DIN
60 dB Fixed Attenuator, N Female
60 dB Fixed Attenuator, N Male T
60 dB Fixed Attenuator, SMA Fema
60 dB With 10 Bit Programmable T
60 dB With 8 Bit Programmable TT
6DB ATTN N 2W 18GHZ
7 dB Fixed Attenuator, 2.92mm Ma
7 dB Fixed Attenuator, 75 Ohm F
7 dB Fixed Attenuator, SMA Male
7DB ATTN N 2W 18GHZ
8 Bit Relay Controlled Programma
8 dB Fixed Attenuator, 2.92mm Ma
8 dB Fixed Attenuator, 75 Ohm F
8 dB Fixed Attenuator, SMA Male
8 GHz to 12 GHz Absorptive Digit
8 GHz to 12 GHz Voltage Control
8DB ATTN N 2W 18GHZ
9 dB Fixed Attenuator, 2.92mm Ma
9 dB Fixed Attenuator, 75 Ohm F
9 DB FIXED ATTENUATOR, SMA MALE
9DB ATTN N 2W 18GHZ
Bench-Top 95 dB Programmable TTL
Relay Controlled Programmable At
RF ATTENUATOR 10DB 50OHM SMA MOD
RF ATTENUATOR 20DB 50OHM SMA MOD
RF ATTENUATOR 3DB 50 OHM SMA MOD
RF Attenuators 0dB 0Hz ~ 50GHz 50 Ohms 1W Module
RF Attenuators 10dB 0Hz ~ 65GHz 50 Ohms 1W Module
RF Attenuators 12dB 0Hz ~ 50GHz 50 Ohms 1W Module
RF Attenuators 1dB 0Hz ~ 50GHz 50 Ohms 1W Module
RF Attenuators 1dB 0Hz ~ 65GHz 50 Ohms 1W Module
RF Attenuators 20dB 0Hz ~ 65GHz 50 Ohms 1W Module
RF Attenuators 2dB 0Hz ~ 50GHz 50 Ohms 1W Module
RF Attenuators 2dB 0Hz ~ 65GHz 50 Ohms 1W Module
RF Attenuators 30dB 0Hz ~ 65GHz 50 Ohms 1W Module
RF Attenuators 3dB 0Hz ~ 65GHz 50 Ohms 1W Module
RF Attenuators 4dB 0Hz ~ 50GHz 50 Ohms 1W Module
RF Attenuators 4dB 0Hz ~ 65GHz 50 Ohms 1W Module
RF Attenuators 5dB 0Hz ~ 50GHz 50 Ohms 1W Module
RF Attenuators 6dB 0Hz ~ 65GHz 50 Ohms 1W Module
RF Attenuators 7dB 0Hz ~ 50GHz 50 Ohms 1W Module
RF Attenuators 7dB 0Hz ~ 65GHz 50 Ohms 1W Module
RF Attenuators 8dB 0Hz ~ 50GHz 50 Ohms 1W Module
RF Attenuators 8dB 0Hz ~ 65GHz 50 Ohms 1W Module
TTL Controlled Programmable Atte
USB Controlled Programmable Atte
Voltage Variable PIN Diode Atten

<< Prev Next >>