MACOM Attenuator MAADCC0006TR

Description
ATTENUATOR Product overview: MAADCC0006TR from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAADCC0006TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ATTENUATOR Product overview: MAADCC0006TR from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAADCC0006TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - 852-MAADCC0006TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ATTENUATOR Product overview: MAADCC0006TR from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAADCC0006TR can be used for catalog matching and distributor lookup.

ATTENUATOR Product overview: MAADCC0006TR from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAADCC0006TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - 1465-MAADCC0006DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 1dB ~ 15dB 0Hz ~ 4GHz 50 Ohms 32-PowerVFQFN

RF Attenuators 1dB ~ 15dB 0Hz ~ 4GHz 50 Ohms 32-PowerVFQFN

Buy Now Datasheet
Attenuators - 1465-MAADCC0006CT-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 1dB ~ 15dB 0Hz ~ 4GHz 50 Ohms 32-PowerVFQFN

RF Attenuators 1dB ~ 15dB 0Hz ~ 4GHz 50 Ohms 32-PowerVFQFN

Buy Now Datasheet
Attenuators - 1465-MAADCC0006TR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 1dB ~ 15dB 0Hz ~ 4GHz 50 Ohms 32-PowerVFQFN

RF Attenuators 1dB ~ 15dB 0Hz ~ 4GHz 50 Ohms 32-PowerVFQFN

Buy Now Datasheet
Attenuators - MAADCC0006TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
MAADCC0006TR
Attenuators MAADCC0006TR
RF Attenuators 1dB ~ 15dB 0 Hz ~ 4 GHz 50 Ohms 32-PowerVFQFN

RF Attenuators 1dB ~ 15dB 0 Hz ~ 4 GHz 50 Ohms 32-PowerVFQFN

Buy Now Datasheet
RF and Wireless - Attenuators - MAADCC0006TR - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
MAADCC0006TR
RF and Wireless - Attenuators MAADCC0006TR
ATTENUATOR

ATTENUATOR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 852-MAADCC0006TR 1465-MAADCC0006DKR-ND MAADCC0006TR MAADCC0006TR
Product Name Attenuator Attenuators Attenuators RF and Wireless - Attenuators
Frequency 0.0 to 4 GHz 0.0 to 4 GHz 0.0 to 4 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-292-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
High IIP3 10 MHz to 1.5 GHz Voltage-Controlled Variable Attenuator - SKY12239-11 - Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 0.0100 to 1.5 GHz
Insertion Loss 3 dB
View Details
5 suppliers
Coaxial Attenuator 2W 3GHz BNC - UIYCA2AB3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details