MACOM Attenuator - Digitally Controlled MAAD-011021-TR0500

Description
Digital Attenuator, 6-Bit, 0.5 dB LSB step DC-30 GHz. The MAAD-011021 is a wide band 6-bit digital attenuator covering DC to 30 GHz. The attenuation bit-values are 0.5 dB LSB (least significant bit), 1, 2, 4, 8, and 16 dB for a total attenuation of 31.5 dB. Attenuation error is typically less than +/- 0.5 dB, RMS phase error is less than 5 degrees at 20 GHz, and typical insertion loss is 7.2 dB at 15 GHz. Return loss is typically 12 dB across all frequencies and attenuation states. The attenuator integrates an inverter to allow a single control for series/shunt attenuation. Inverter requires a -5 V supply (VCC) and 17 mA typical, logic is 0 V / +5 V.
Request a Quote Datasheet
Description
Digital Attenuator, 6-Bit, 0.5 dB LSB step DC-30 GHz. The MAAD-011021 is a wide band 6-bit digital attenuator covering DC to 30 GHz. The attenuation bit-values are 0.5 dB LSB (least significant bit), 1, 2, 4, 8, and 16 dB for a total attenuation of 31.5 dB. Attenuation error is typically less than +/- 0.5 dB, RMS phase error is less than 5 degrees at 20 GHz, and typical insertion loss is 7.2 dB at 15 GHz. Return loss is typically 12 dB across all frequencies and attenuation states. The attenuator integrates an inverter to allow a single control for series/shunt attenuation. Inverter requires a -5 V supply (VCC) and 17 mA typical, logic is 0 V / +5 V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Digitally Controlled - MAAD-011021-TR0500 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Digitally Controlled
MAAD-011021-TR0500
Attenuator - Digitally Controlled MAAD-011021-TR0500
Digital Attenuator, 6-Bit, 0.5 dB LSB step DC-30 GHz. The MAAD-011021 is a wide band 6-bit digital attenuator covering DC to 30 GHz. The attenuation bit-values are 0.5 dB LSB (least significant bit), 1, 2, 4, 8, and 16 dB for a total attenuation of 31.5 dB. Attenuation error is typically less than +/- 0.5 dB, RMS phase error is less than 5 degrees at 20 GHz, and typical insertion loss is 7.2 dB at 15 GHz. Return loss is typically 12 dB across all frequencies and attenuation states. The attenuator integrates an inverter to allow a single control for series/shunt attenuation. Inverter requires a -5 V supply (VCC) and 17 mA typical, logic is 0 V / +5 V.

Digital Attenuator, 6-Bit, 0.5 dB LSB step DC-30 GHz. The MAAD-011021 is a wide band 6-bit digital attenuator covering DC to 30 GHz. The attenuation bit-values are 0.5 dB LSB (least significant bit), 1, 2, 4, 8, and 16 dB for a total attenuation of 31.5 dB. Attenuation error is typically less than +/- 0.5 dB, RMS phase error is less than 5 degrees at 20 GHz, and typical insertion loss is 7.2 dB at 15 GHz. Return loss is typically 12 dB across all frequencies and attenuation states.

The attenuator integrates an inverter to allow a single control for series/shunt attenuation. Inverter requires a -5 V supply (VCC) and 17 mA typical, logic is 0 V / +5 V.

Supplier's Site Datasheet
Attenuators - 1465-1488-1-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1465-1488-1-ND
Attenuators 1465-1488-1-ND
RF Attenuators 31.5dB 0Hz ~ 30GHz 50 Ohms 16-VFQFN Exposed Pad

RF Attenuators 31.5dB 0Hz ~ 30GHz 50 Ohms 16-VFQFN Exposed Pad

Buy Now Datasheet
Attenuators - 1465-1488-6-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1465-1488-6-ND
Attenuators 1465-1488-6-ND
RF Attenuators 31.5dB 0Hz ~ 30GHz 50 Ohms 16-VFQFN Exposed Pad

RF Attenuators 31.5dB 0Hz ~ 30GHz 50 Ohms 16-VFQFN Exposed Pad

Buy Now Datasheet
Attenuators - 1465-1488-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1465-1488-2-ND
Attenuators 1465-1488-2-ND
RF Attenuators 31.5dB 0Hz ~ 30GHz 50 Ohms 16-VFQFN Exposed Pad

RF Attenuators 31.5dB 0Hz ~ 30GHz 50 Ohms 16-VFQFN Exposed Pad

Buy Now Datasheet
50OHM Attenuator - 852-MAAD-011021-TR0500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50OHM Attenuator
852-MAAD-011021-TR0500
50OHM Attenuator 852-MAAD-011021-TR0500
RF ATTENUATOR 31.5DB 50OHM 16QFN Product overview: MAAD-011021-TR0500 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAD-011021-TR05 00 can be used for catalog matching and distributor lookup.

RF ATTENUATOR 31.5DB 50OHM 16QFN Product overview: MAAD-011021-TR0500 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAD-011021-TR0500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - MAAD-011021-TR0500 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 31.5dB 0 Hz ~ 30 GHz 50 Ohms 16-VFQFN Exposed Pad

RF Attenuators 31.5dB 0 Hz ~ 30 GHz 50 Ohms 16-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number MAAD-011021-TR0500 1465-1488-1-ND 852-MAAD-011021-TR0500 MAAD-011021-TR0500
Product Name Attenuator - Digitally Controlled Attenuators 50OHM Attenuator Attenuators
Number of Bits 6
Frequency 0.0 to 30 GHz 0.0 to 30 GHz 0.0 to 30 GHz
Insertion Loss 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342B-D11717-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 10W 18GHz - UIYCA10AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Coaxial Attenuator - 5o202508S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details