SV Microwave, Inc. Attenuators M3933/30-28N

Description
RF Attenuators 15dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 15dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - M3933/30-28N-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
M3933/30-28N-ND
Attenuators M3933/30-28N-ND
RF Attenuators 15dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 15dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - M3933/30-28N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
M3933/30-28N
Attenuators M3933/30-28N
RF Attenuators 15dB 0 Hz ~ 32 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 15dB 0 Hz ~ 32 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - M3933/30-28N - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
M3933/30-28N
RF and Wireless - Attenuators M3933/30-28N
RF ATTENUATOR 15DB 50OHM SMA

RF ATTENUATOR 15DB 50OHM SMA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number M3933/30-28N-ND M3933/30-28N M3933/30-28N
Product Name Attenuators Attenuators RF and Wireless - Attenuators
Attenuation 15 dB 15 dB 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W 3GHz SMA - UIYCA2AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details
RF Attenuators - 1953012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1.5 GHz
Connectors Bnc
View Details
Jitter Attenuators - SI5342D-D06821-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Fixed Attenuators - High Power -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details