Pasternack Attenuators PE7004-6

Description
6 dB Fixed Attenuator, N Male to
Request a Quote Datasheet
Description
6 dB Fixed Attenuator, N Male to
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7004-6-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7004-6-ND
Attenuators 6099-PE7004-6-ND
6 dB Fixed Attenuator, N Male to

6 dB Fixed Attenuator, N Male to

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7004-6-ND
Product Name Attenuators
Attenuation 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 0.5W 3GHz SMA - UIYCA05AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details
Coaxial Attenuator - 5o2050124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details
0.01 - 48 GHz, SOI 6-Bit Digital Attenuator - QPC0045 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0100 to 48 GHz
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details