MACOM Attenuators MAAD-011047-TR0500

Description
ATTENUATOR, DC-40GHZ, 6 BITS, 3
Request a Quote Datasheet
Description
ATTENUATOR, DC-40GHZ, 6 BITS, 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1465-MAAD-011047-TR0500TR-ND - DigiKey
Thief River Falls, MN, United States
ATTENUATOR, DC-40GHZ, 6 BITS, 3

ATTENUATOR, DC-40GHZ, 6 BITS, 3

Buy Now Datasheet
Attenuator - Digitally Controlled - MAAD-011047-TR0500 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Digitally Controlled
MAAD-011047-TR0500
Attenuator - Digitally Controlled MAAD-011047-TR0500
The MAAD-011047 is a wide band 6-bit, 0.5 dB step MMIC digital attenuator in a lead-free 3 mm, 20 lead surface mount laminate package. This device is ideally suited for use where high accuracy, very low power consumption, and low intermodulation products are required. This attenuator is controlled with either a SPI compatible serial interface or a 6 bit parallel word. SEROUT is the SERIN delayed by 6 clock cycles which can be used in daisy-chain operation.

The MAAD-011047 is a wide band 6-bit, 0.5 dB step MMIC digital attenuator in a lead-free 3 mm, 20 lead surface mount laminate package. This device is ideally suited for use where high accuracy, very low power consumption, and low intermodulation products are required.

This attenuator is controlled with either a SPI compatible serial interface or a 6 bit parallel word. SEROUT is the SERIN delayed by 6 clock cycles which can be used in daisy-chain operation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 1465-MAAD-011047-TR0500TR-ND MAAD-011047-TR0500
Product Name Attenuators Attenuator - Digitally Controlled
Attenuation 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 80W 6GHz - UIYCA80AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Thermopad®: Temperature Variable Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 7dB Attenuator - ATN07-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details