SV Microwave, Inc. Attenuators M3933/30-30S

Description
RF Attenuators 17dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 17dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - M3933/30-30S-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
M3933/30-30S-ND
Attenuators M3933/30-30S-ND
RF Attenuators 17dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 17dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - M3933/30-30S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
M3933/30-30S
Attenuators M3933/30-30S
RF Attenuators 17dB 0 Hz ~ 32 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 17dB 0 Hz ~ 32 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number M3933/30-30S-ND M3933/30-30S
Product Name Attenuators Attenuators
Attenuation 17 dB 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o205000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
ColorConnect Attenuators - AT-SMA-02-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
RF Attenuators - 7123138P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
View Details