MACOM 50OHM Attenuator MAAD-007083-000100

Description
RF ATTENUATOR 31DB 50OHM 32QFN Product overview: MAAD-007083-000100 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAD-007083-0001 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ATTENUATOR 31DB 50OHM 32QFN Product overview: MAAD-007083-000100 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAD-007083-0001 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50OHM Attenuator - 852-MAAD-007083-000100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50OHM Attenuator
852-MAAD-007083-000100
50OHM Attenuator 852-MAAD-007083-000100
RF ATTENUATOR 31DB 50OHM 32QFN Product overview: MAAD-007083-000100 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAD-007083-0001 00 can be used for catalog matching and distributor lookup.

RF ATTENUATOR 31DB 50OHM 32QFN Product overview: MAAD-007083-000100 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAD-007083-000100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - 1465-1690-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1465-1690-ND
Attenuators 1465-1690-ND
RF Attenuators 31dB 0Hz ~ 6GHz 50 Ohms 32-PowerVFQFN

RF Attenuators 31dB 0Hz ~ 6GHz 50 Ohms 32-PowerVFQFN

Buy Now Datasheet
Attenuator - Digitally Controlled - MAAD-007083-000100 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Digitally Controlled
MAAD-007083-000100
Attenuator - Digitally Controlled MAAD-007083-000100
MACOM's MAAD-007083-000100 is a GaAs FET 5-bit digital attenuator with an integral TTL driver. Step size is 1.0 dB providing 31 dB total attenuation range. This device is in a 32 lead FQFP-N surface mount package. Due to superior grounding techniques this digital attenuator offers superior performance to 6 GHz. The MAAD-007083-000100 is ideally suited for use where accuracy, fast speed, very low power consumption and low costs are required.

MACOM's MAAD-007083-000100 is a GaAs FET 5-bit digital attenuator with an integral TTL driver. Step size is 1.0 dB providing 31 dB total attenuation range. This device is in a 32 lead FQFP-N surface mount package. Due to superior grounding techniques this digital attenuator offers superior performance to 6 GHz. The MAAD-007083-000100 is ideally suited for use where accuracy, fast speed, very low power consumption and low costs are required.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Attenuators - MAAD-007083-000100
814166-MAAD-007083-000100
Attenuators - MAAD-007083-000100 814166-MAAD-007083-000100
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 814166-MAAD-007083-0 00100 Packaging: Bulk Impedance: 50 Ohms Frequency Range: 0Hz ~ 6GHz Attenuation Value: 31dB Manufacturer Package: 32-PowerVFQFN Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 2 (1 Year)

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 814166-MAAD-007083-000100
Packaging: Bulk
Impedance: 50 Ohms
Frequency Range: 0Hz ~ 6GHz
Attenuation Value: 31dB
Manufacturer Package: 32-PowerVFQFN
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 2 (1 Year)

Buy Now
Attenuators - MAAD-007083-000100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 31dB 0 Hz ~ 6 GHz 50 Ohms 32-PowerVFQFN

RF Attenuators 31dB 0 Hz ~ 6 GHz 50 Ohms 32-PowerVFQFN

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Richardson RFPD Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 852-MAAD-007083-000100 1465-1690-ND MAAD-007083-000100 814166-MAAD-007083-000100 MAAD-007083-000100
Product Name 50OHM Attenuator Attenuators Attenuator - Digitally Controlled Attenuators - MAAD-007083-000100 Attenuators
Frequency 0.0 to 6 GHz 0.0 to 6 GHz 0.0 to 6 GHz 0.0 to 6 GHz
Package Type Tube 32-PowerVFQFN CSP-1 32-PowerVFQFN
Attenuation 31 dB 31 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Coaxial Attenuator 300W 3GHz 7/16 - UIYCA300A7163 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-SMA-02-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2237205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Attenuation 70 dB
View Details