SV Microwave, Inc. Attenuators M3933/30-26S

Description
RF Attenuators 13dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 13dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - M3933/30-26S-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
M3933/30-26S-ND
Attenuators M3933/30-26S-ND
RF Attenuators 13dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 13dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - M3933/30-26S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
M3933/30-26S
Attenuators M3933/30-26S
RF Attenuators 13dB 0 Hz ~ 32 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 13dB 0 Hz ~ 32 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - M3933/30-26S - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
M3933/30-26S
RF and Wireless - Attenuators M3933/30-26S
RF ATTENUATOR 13DB 50OHM SMA

RF ATTENUATOR 13DB 50OHM SMA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number M3933/30-26S-ND M3933/30-26S M3933/30-26S
Product Name Attenuators Attenuators RF and Wireless - Attenuators
Attenuation 13 dB 13 dB 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

Thermopad®: Temperature Variable Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details
Coaxial Attenuator - 5o2050124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details
Attenuators - 3157-YAT-9A+DKR-ND - DigiKey
Specs
Attenuation 9 dB
Package Type 6-VDFN Exposed Pad
View Details
3 suppliers
RF Attenuators - 7123018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Tnc
View Details