pSemi Attenuators PE4314B-Z

Description
RF Attenuators 31.5dB 1MHz ~ 2.5GHz 75 Ohms 20-VFQFN Exposed Pad
Request a Quote Datasheet
Description
RF Attenuators 31.5dB 1MHz ~ 2.5GHz 75 Ohms 20-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1046-1163-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1046-1163-2-ND
Attenuators 1046-1163-2-ND
RF Attenuators 31.5dB 1MHz ~ 2.5GHz 75 Ohms 20-VFQFN Exposed Pad

RF Attenuators 31.5dB 1MHz ~ 2.5GHz 75 Ohms 20-VFQFN Exposed Pad

Buy Now Datasheet
Attenuators - 1046-1163-6-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1046-1163-6-ND
Attenuators 1046-1163-6-ND
RF Attenuators 31.5dB 1MHz ~ 2.5GHz 75 Ohms 20-VFQFN Exposed Pad

RF Attenuators 31.5dB 1MHz ~ 2.5GHz 75 Ohms 20-VFQFN Exposed Pad

Buy Now Datasheet
Attenuators - 1046-1163-1-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1046-1163-1-ND
Attenuators 1046-1163-1-ND
RF Attenuators 31.5dB 1MHz ~ 2.5GHz 75 Ohms 20-VFQFN Exposed Pad

RF Attenuators 31.5dB 1MHz ~ 2.5GHz 75 Ohms 20-VFQFN Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Attenuators - PE4314B-Z
848252-PE4314B-Z
Attenuators - PE4314B-Z 848252-PE4314B-Z
Manufacturer: pSemi Win Source Part Number: 848252-PE4314B-Z Series: UltraCMOS® Features: RF Attenuators 1 MHz ~ 2.5 GHz 75 Ohms Package: Reel - TR Family Name: PE4314 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: 1046-1163-6, 1046-1163-2, 1046-1163-1

Manufacturer: pSemi
Win Source Part Number: 848252-PE4314B-Z
Series: UltraCMOS®
Features: RF Attenuators 1 MHz ~ 2.5 GHz 75 Ohms
Package: Reel - TR
Family Name: PE4314
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1046-1163-6, 1046-1163-2, 1046-1163-1

Buy Now Datasheet
75OHM Attenuator - 852-PE4314B-Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75OHM Attenuator
852-PE4314B-Z
75OHM Attenuator 852-PE4314B-Z
RF ATTENUATOR 31.5DB 75OHM 20QFN Product overview: PE4314B-Z from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 75OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE4314B-Z can be used for catalog matching and distributor lookup.

RF ATTENUATOR 31.5DB 75OHM 20QFN Product overview: PE4314B-Z from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 75OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE4314B-Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - PE4314B-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE4314B-Z
Attenuators PE4314B-Z
RF Attenuators 31.5dB 1 MHz ~ 2.5 GHz 75 Ohms 20-VFQFN Exposed Pad

RF Attenuators 31.5dB 1 MHz ~ 2.5 GHz 75 Ohms 20-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 1046-1163-2-ND 848252-PE4314B-Z 852-PE4314B-Z PE4314B-Z
Product Name Attenuators Attenuators - PE4314B-Z 75OHM Attenuator Attenuators
Attenuation 31.5 dB 31.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 500W 3GHz N - UIYCA500AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-SMA-02-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2823260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
Connectors SMA; SMA
View Details