MACOM Attenuator - Digitally Controlled MAAD-011035-TR0500

Description
The MAAD-011035 is a wide band 5-bit, 1 dB stepGaAs pHEMT MMIC digital attenuator in alead-free 4 mm 24 lead PQFN surface mount plasticpackage. This device is ideally suited for use wherehigh accuracy, very low power consumption, and lowintermodulation products are required. This attenuator is controlled with either a SPIcompatible serial interface or a 5 bit parallel word.
Request a Quote Datasheet
Description
The MAAD-011035 is a wide band 5-bit, 1 dB stepGaAs pHEMT MMIC digital attenuator in alead-free 4 mm 24 lead PQFN surface mount plasticpackage. This device is ideally suited for use wherehigh accuracy, very low power consumption, and lowintermodulation products are required. This attenuator is controlled with either a SPIcompatible serial interface or a 5 bit parallel word.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Digitally Controlled - MAAD-011035-TR0500 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Digitally Controlled
MAAD-011035-TR0500
Attenuator - Digitally Controlled MAAD-011035-TR0500
The MAAD-011035 is a wide band 5-bit, 1 dB stepGaAs pHEMT MMIC digital attenuator in alead-free 4 mm 24 lead PQFN surface mount plasticpackage. This device is ideally suited for use wherehigh accuracy, very low power consumption, and lowintermodulation products are required. This attenuator is controlled with either a SPIcompatible serial interface or a 5 bit parallel word.

The MAAD-011035 is a wide band 5-bit, 1 dB stepGaAs pHEMT MMIC digital attenuator in alead-free 4 mm 24 lead PQFN surface mount plasticpackage. This device is ideally suited for use wherehigh accuracy, very low power consumption, and lowintermodulation products are required.

This attenuator is controlled with either a SPIcompatible serial interface or a 5 bit parallel word.

Supplier's Site Datasheet
Attenuators - 1465-MAAD-011035-TR0500TR-ND - DigiKey
Thief River Falls, MN, United States
MMIC ATTENUATOR

MMIC ATTENUATOR

Buy Now Datasheet
Attenuators - 1465-MAAD-011035-TR0500CT-ND - DigiKey
Thief River Falls, MN, United States
MMIC ATTENUATOR

MMIC ATTENUATOR

Buy Now Datasheet
Attenuators - 1465-MAAD-011035-TR0500DKR-ND - DigiKey
Thief River Falls, MN, United States
MMIC ATTENUATOR

MMIC ATTENUATOR

Buy Now Datasheet
MMIC ATTENUATOR Product overview: MAAD-011035-TR0500 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAD-011035-TR05 00 can be used for catalog matching and distributor lookup.

MMIC ATTENUATOR Product overview: MAAD-011035-TR0500 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAD-011035-TR0500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
RF and Wireless - Attenuators
MAAD-011035-TR0500
RF and Wireless - Attenuators MAAD-011035-TR0500
MMIC ATTENUATOR

MMIC ATTENUATOR

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number MAAD-011035-TR0500 1465-MAAD-011035-TR0500TR-ND 852-MAAD-011035-TR0500 MAAD-011035-TR0500
Product Name Attenuator - Digitally Controlled Attenuators Attenuator RF and Wireless - Attenuators
Number of Bits 5
Frequency 0.1000 to 30 GHz 0.1000 to 30 GHz 0.1000 to 30 GHz
Insertion Loss 4.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W 18GHz N - UIYCA50AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator - 5o2020006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
DC - 22 GHz (L, S, C, X, Ku, K Band) 2-bit Digital Attenuator - CMD282C3 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 2
Frequency 0.0 to 22 GHz
View Details
2 suppliers
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details