SV Microwave, Inc. Attenuators M3933/30-14S

Description
RF Attenuators 6.5dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 6.5dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - M3933/30-14S-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
M3933/30-14S-ND
Attenuators M3933/30-14S-ND
RF Attenuators 6.5dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 6.5dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - M3933/30-14S - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
M3933/30-14S
RF and Wireless - Attenuators M3933/30-14S
RF ATTENUATOR 6.5DB 50OHM SMA

RF ATTENUATOR 6.5DB 50OHM SMA

Supplier's Site
Attenuators - M3933/30-14S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
M3933/30-14S
Attenuators M3933/30-14S
RF Attenuators 6.5dB 0 Hz ~ 32 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 6.5dB 0 Hz ~ 32 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number M3933/30-14S-ND M3933/30-14S M3933/30-14S
Product Name Attenuators RF and Wireless - Attenuators Attenuators
Attenuation 6.5 dB 6.5 dB 6.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o205006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-292-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
RF Attenuators - 2823260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
Connectors SMA; SMA
View Details