MACOM Attenuators MAATCC0006TR

Description
ATTENUATOR
Request a Quote Datasheet
Description
ATTENUATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1465-MAATCC0006TR-ND - DigiKey
Thief River Falls, MN, United States
ATTENUATOR

ATTENUATOR

Buy Now Datasheet
Attenuator - 852-MAATCC0006TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ATTENUATOR Product overview: MAATCC0006TR from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAATCC0006TR can be used for catalog matching and distributor lookup.

ATTENUATOR Product overview: MAATCC0006TR from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAATCC0006TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - MAATCC0006TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
MAATCC0006TR
Attenuators MAATCC0006TR
RF Attenuators 2dB ~ 30dB 0 Hz ~ 3 GHz 50 Ohms 16-SOIC (0.154", 3.90mm Width)

RF Attenuators 2dB ~ 30dB 0 Hz ~ 3 GHz 50 Ohms 16-SOIC (0.154", 3.90mm Width)

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 1465-MAATCC0006TR-ND 852-MAATCC0006TR MAATCC0006TR
Product Name Attenuators Attenuator Attenuators
Attenuation 2 to 30 dB 2 to 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2010018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
RF Attenuators - 7123330P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
View Details
Digitally Controlled Attenuators - NDA-1000-2000-63.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 1 GHz
View Details