MACOM Attenuator MAADSS0016TR-3000

Description
ATTENUATOR,ED PHEMT,3MMPQFN-16LD Product overview: MAADSS0016TR-3000 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAADSS0016TR-300 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ATTENUATOR,ED PHEMT,3MMPQFN-16LD Product overview: MAADSS0016TR-3000 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAADSS0016TR-300 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATTENUATOR,ED PHEMT,3MMPQFN-16LD Product overview: MAADSS0016TR-3000 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAADSS0016TR-300 0 can be used for catalog matching and distributor lookup.

ATTENUATOR,ED PHEMT,3MMPQFN-16LD Product overview: MAADSS0016TR-3000 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAADSS0016TR-3000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuator - Digitally Controlled - MAADSS0016TR-3000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Digitally Controlled
MAADSS0016TR-3000
Attenuator - Digitally Controlled MAADSS0016TR-3000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Attenuators - 1465-MAADSS0016TR-3000TR-ND - DigiKey
Thief River Falls, MN, United States
ATTENUATOR,ED PHEMT,3MMPQFN-16LD

ATTENUATOR,ED PHEMT,3MMPQFN-16LD

Buy Now Datasheet
Attenuators - MAADSS0016TR-3000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 50 MHz ~ 4 GHz 50 Ohms 16-VFQFN Exposed Pad

RF Attenuators 50 MHz ~ 4 GHz 50 Ohms 16-VFQFN Exposed Pad

Buy Now
Shenzhen, China
RF and Wireless - Attenuators
MAADSS0016TR-3000
RF and Wireless - Attenuators MAADSS0016TR-3000
ATTENUATOR,ED PHEMT,3MMPQFN-16LD

ATTENUATOR,ED PHEMT,3MMPQFN-16LD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 852-MAADSS0016TR-3000 MAADSS0016TR-3000 1465-MAADSS0016TR-3000TR-ND MAADSS0016TR-3000 MAADSS0016TR-3000
Product Name Attenuator Attenuator - Digitally Controlled Attenuators Attenuators RF and Wireless - Attenuators
Frequency 0.0500 to 4 GHz 0.0500 to 4 GHz 0.0500 to 4 GHz 0.0500 to 4 GHz
Package Type Tape & Reel (TR) PQFN 16-VFQFN Exposed Pad 16-VFQFN Exposed Pad
Number of Bits 5
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 10W 18GHz - UIYCA10AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Fixed Attenuators - NFA5002 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
Jitter Attenuators - SI5342D-D07847-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details