Pasternack Attenuators PE7008-6

Description
0 to 82.5 dB Push Button Step At
Request a Quote Datasheet
Description
0 to 82.5 dB Push Button Step At
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7008-6-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7008-6-ND
Attenuators 6099-PE7008-6-ND
0 to 82.5 dB Push Button Step At

0 to 82.5 dB Push Button Step At

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7008-6-ND
Product Name Attenuators
Attenuation 0.0 to 82.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 5W - UIYCA5AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o2015003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Attenuators - 2312-TGL4203-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type Die
View Details
2 suppliers
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details