SV Microwave, Inc. Attenuators M3933/25-09N

Description
RF Attenuators 9dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 9dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - SVM3933/25-09N-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 9dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 9dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - M3933/25-09N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
M3933/25-09N
Attenuators M3933/25-09N
RF Attenuators 9dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 9dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number SVM3933/25-09N-ND M3933/25-09N
Product Name Attenuators Attenuators
Attenuation 9 dB 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-2000-18000-60-10 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 10
Frequency 2 GHz
View Details
Attenuators - 2312-RFSA3413TR7CT-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
2 suppliers
ATN-67CH-KIT, Passive GaAs MMIC Attenuator Family - ATN-67CH-KIT - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type evaluation-kit
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details