MACOM Attenuator MAATCC0011

Description
MAATCC0009 Product overview: MAATCC0011 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAATCC0011 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MAATCC0009 Product overview: MAATCC0011 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAATCC0011 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - 852-MAATCC0011 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Attenuator
852-MAATCC0011
Attenuator 852-MAATCC0011
MAATCC0009 Product overview: MAATCC0011 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAATCC0011 can be used for catalog matching and distributor lookup.

MAATCC0009 Product overview: MAATCC0011 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAATCC0011 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - MAATCC0011 - 925102-MAATCC0011 - Win Source Electronics
Laguna Hills, CA, United States
Attenuators - MAATCC0011
925102-MAATCC0011
Attenuators - MAATCC0011 925102-MAATCC0011
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925102-MAATCC0011 Features: RF Attenuators 0.5dB ~ 31.5dB - 32-PowerVFQFN Package: Tube Package: 32-PowerVFQFN Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8542.39.0001

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 925102-MAATCC0011
Features: RF Attenuators 0.5dB ~ 31.5dB - 32-PowerVFQFN
Package: Tube
Package: 32-PowerVFQFN
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Attenuators - 1465-MAATCC0011-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 0.5dB ~ 31.5dB 0Hz ~ 4GHz 50 Ohms 32-PowerVFQFN

RF Attenuators 0.5dB ~ 31.5dB 0Hz ~ 4GHz 50 Ohms 32-PowerVFQFN

Buy Now Datasheet
Attenuators - MAATCC0011 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
MAATCC0011
Attenuators MAATCC0011
RF Attenuators 0.5dB ~ 31.5dB 0 Hz ~ 4 GHz 50 Ohms 32-PowerVFQFN

RF Attenuators 0.5dB ~ 31.5dB 0 Hz ~ 4 GHz 50 Ohms 32-PowerVFQFN

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 852-MAATCC0011 925102-MAATCC0011 1465-MAATCC0011-ND MAATCC0011
Product Name Attenuator Attenuators - MAATCC0011 Attenuators Attenuators
Frequency 0.0 to 4 GHz 0.0 to 4 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20203S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Attenuators - 3157-BW-S20W2+-ND - DigiKey
Specs
Attenuation 20 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
3 suppliers