Pasternack Attenuators PE7009-3

Description
3 dB Fixed Attenuator, 75 Ohm BN
Request a Quote Datasheet
Description
3 dB Fixed Attenuator, 75 Ohm BN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7009-3-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7009-3-ND
Attenuators 6099-PE7009-3-ND
3 dB Fixed Attenuator, 75 Ohm BN

3 dB Fixed Attenuator, 75 Ohm BN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7009-3-ND
Product Name Attenuators
Attenuation 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 8GHz - UIYCA10AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator - 5o201000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
Attenuators - 2312-TGL4203-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type Die
View Details
2 suppliers
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details