SV Microwave, Inc. Attenuators M3933/30-18S

Description
RF Attenuators 8.5dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 8.5dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - M3933/30-18S-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
M3933/30-18S-ND
Attenuators M3933/30-18S-ND
RF Attenuators 8.5dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 8.5dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - M3933/30-18S - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
M3933/30-18S
RF and Wireless - Attenuators M3933/30-18S
RF ATTENUATOR 8.5DB 50OHM SMA

RF ATTENUATOR 8.5DB 50OHM SMA

Supplier's Site
Attenuators - M3933/30-18S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
M3933/30-18S
Attenuators M3933/30-18S
RF Attenuators 8.5dB 0 Hz ~ 32 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 8.5dB 0 Hz ~ 32 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number M3933/30-18S-ND M3933/30-18S M3933/30-18S
Product Name Attenuators RF and Wireless - Attenuators Attenuators
Attenuation 8.5 dB 8.5 dB 8.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 5W 18GHz - UIYCA5AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o20203N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Attenuators - 2312-RFSA3043TR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details