pSemi 50OHM Attenuator PE43711B-Z

Description
RF ATTENUATOR 31.5DB 50OHM 24QFN Product overview: PE43711B-Z from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE43711B-Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ATTENUATOR 31.5DB 50OHM 24QFN Product overview: PE43711B-Z from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE43711B-Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50OHM Attenuator
852-PE43711B-Z
50OHM Attenuator 852-PE43711B-Z
RF ATTENUATOR 31.5DB 50OHM 24QFN Product overview: PE43711B-Z from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE43711B-Z can be used for catalog matching and distributor lookup.

RF ATTENUATOR 31.5DB 50OHM 24QFN Product overview: PE43711B-Z from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE43711B-Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - 1046-1138-1-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1046-1138-1-ND
Attenuators 1046-1138-1-ND
RF Attenuators 0dB ~ 31.75dB 9kHz ~ 6GHz 50 Ohms 24-VFQFN Exposed Pad

RF Attenuators 0dB ~ 31.75dB 9kHz ~ 6GHz 50 Ohms 24-VFQFN Exposed Pad

Buy Now Datasheet
Attenuators - 1046-1138-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1046-1138-2-ND
Attenuators 1046-1138-2-ND
RF Attenuators 0dB ~ 31.75dB 9kHz ~ 6GHz 50 Ohms 24-VFQFN Exposed Pad

RF Attenuators 0dB ~ 31.75dB 9kHz ~ 6GHz 50 Ohms 24-VFQFN Exposed Pad

Buy Now Datasheet
Attenuators - 1046-1138-6-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1046-1138-6-ND
Attenuators 1046-1138-6-ND
RF Attenuators 0dB ~ 31.75dB 9kHz ~ 6GHz 50 Ohms 24-VFQFN Exposed Pad

RF Attenuators 0dB ~ 31.75dB 9kHz ~ 6GHz 50 Ohms 24-VFQFN Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Attenuators - PE43711B-Z
844557-PE43711B-Z
Attenuators - PE43711B-Z 844557-PE43711B-Z
Manufacturer: pSemi Win Source Part Number: 844557-PE43711B-Z Series: UltraCMOS® Features: RF Attenuators 0dB ~ 31.75dB - 24-VFQFN Exposed Pad Package: Reel - TR Package: 24-VFQFN Exposed Pad Family Name: PE43711 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: 1046-1138-1, 1046-1138-2, PE43711B-ZINACTIVE, 1046-1138-6, PE43711B-Z-ND, PE43711A-Z

Manufacturer: pSemi
Win Source Part Number: 844557-PE43711B-Z
Series: UltraCMOS®
Features: RF Attenuators 0dB ~ 31.75dB - 24-VFQFN Exposed Pad
Package: Reel - TR
Package: 24-VFQFN Exposed Pad
Family Name: PE43711
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1046-1138-1, 1046-1138-2, PE43711B-ZINACTIVE, 1046-1138-6, PE43711B-Z-ND, PE43711A-Z

Buy Now Datasheet
Attenuators - PE43711B-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE43711B-Z
Attenuators PE43711B-Z
RF Attenuators 0dB ~ 31.75dB 9 kHz ~ 6 GHz 50 Ohms 24-VFQFN Exposed Pad

RF Attenuators 0dB ~ 31.75dB 9 kHz ~ 6 GHz 50 Ohms 24-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 852-PE43711B-Z 1046-1138-1-ND 844557-PE43711B-Z PE43711B-Z
Product Name 50OHM Attenuator Attenuators Attenuators - PE43711B-Z Attenuators
Frequency 9.00E-6 to 6 GHz 9.00E-6 to 6 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o202018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
3 dB Fixed Attenuator, DC - 65000 MHz, 50Ω - BW-E3-1W653+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 65 GHz
VSWR 1.1 to 1.65 :1
View Details
2 suppliers