MACOM Attenuators MAADCC0006

Description
RF Attenuators 1dB ~ 15dB 0Hz ~ 4GHz 50 Ohms 32-PowerVFQFN
Request a Quote Datasheet
Description
RF Attenuators 1dB ~ 15dB 0Hz ~ 4GHz 50 Ohms 32-PowerVFQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1465-MAADCC0006-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 1dB ~ 15dB 0Hz ~ 4GHz 50 Ohms 32-PowerVFQFN

RF Attenuators 1dB ~ 15dB 0Hz ~ 4GHz 50 Ohms 32-PowerVFQFN

Buy Now Datasheet
Attenuator - 852-MAADCC0006 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Attenuator
852-MAADCC0006
Attenuator 852-MAADCC0006
ATTENUATOR, DIGITAL, 15 DB, 4 BI Product overview: MAADCC0006 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAADCC0006 can be used for catalog matching and distributor lookup.

ATTENUATOR, DIGITAL, 15 DB, 4 BI Product overview: MAADCC0006 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAADCC0006 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - MAADCC0006 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
MAADCC0006
Attenuators MAADCC0006
RF Attenuators 1dB ~ 15dB 0 Hz ~ 4 GHz 50 Ohms 32-PowerVFQFN

RF Attenuators 1dB ~ 15dB 0 Hz ~ 4 GHz 50 Ohms 32-PowerVFQFN

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 1465-MAADCC0006-ND 852-MAADCC0006 MAADCC0006
Product Name Attenuators Attenuator Attenuators
Attenuation 1 to 15 dB 1 to 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-ZX76-31R75PP-S+-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type Module, SMA Connectors
Connectors SMA
View Details
Chip Scale Package MMIC DC - 70 GHz 2dB Attenuator - ATN02-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 5W - UIYCA5AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details