pSemi Attenuators PE4312MLBA-Z

Description
RF Attenuators 31.5dB 0Hz ~ 4GHz 50 Ohms 20-VFQFN Exposed Pad
Request a Quote Datasheet
Description
RF Attenuators 31.5dB 0Hz ~ 4GHz 50 Ohms 20-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1046-1098-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1046-1098-2-ND
Attenuators 1046-1098-2-ND
RF Attenuators 31.5dB 0Hz ~ 4GHz 50 Ohms 20-VFQFN Exposed Pad

RF Attenuators 31.5dB 0Hz ~ 4GHz 50 Ohms 20-VFQFN Exposed Pad

Buy Now Datasheet
50OHM Attenuator - 852-PE4312MLBA-Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50OHM Attenuator
852-PE4312MLBA-Z
50OHM Attenuator 852-PE4312MLBA-Z
RF ATTENUATOR 31.5DB 50OHM 20QFN Product overview: PE4312MLBA-Z from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE4312MLBA-Z can be used for catalog matching and distributor lookup.

RF ATTENUATOR 31.5DB 50OHM 20QFN Product overview: PE4312MLBA-Z from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE4312MLBA-Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Attenuators - PE4312MLBA-Z
1087321-PE4312MLBA-Z
Attenuators - PE4312MLBA-Z 1087321-PE4312MLBA-Z
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087321-PE4312MLBA-Z Tolerance: ±0.15dB Impedance: 50 Ohm Frequency Range: 0 to 4GHz Attenuation Value: 31.5dB Family Name: PE4312 Categories: RF/IF and RFID Status: Active Dimension: 20-VFQFN Exposed Pad Alternative Parts (Cross-Reference): F1951NCGI8; F1975NCGI8; F1978NCGK8; Introduction Date: March 12, 2014 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 1087321-PE4312MLBA-Z
Tolerance: ±0.15dB
Impedance: 50 Ohm
Frequency Range: 0 to 4GHz
Attenuation Value: 31.5dB
Family Name: PE4312
Categories: RF/IF and RFID
Status: Active
Dimension: 20-VFQFN Exposed Pad
Alternative Parts (Cross-Reference): F1951NCGI8; F1975NCGI8; F1978NCGK8;
Introduction Date: March 12, 2014
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Attenuators - PE4312MLBA-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE4312MLBA-Z
Attenuators PE4312MLBA-Z
RF Attenuators 31.5dB 0 Hz ~ 4 GHz 50 Ohms 20-VFQFN Exposed Pad

RF Attenuators 31.5dB 0 Hz ~ 4 GHz 50 Ohms 20-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 1046-1098-2-ND 852-PE4312MLBA-Z 1087321-PE4312MLBA-Z PE4312MLBA-Z
Product Name Attenuators 50OHM Attenuator Attenuators - PE4312MLBA-Z Attenuators
Attenuation 31.5 dB 31.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o205000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Attenuators - 3157-QAT-5+DKR-ND - DigiKey
Specs
Attenuation 5 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers
Attenuators - 2312-TGL4201-02-ND - DigiKey
Specs
Attenuation 2 dB
Package Type Die
View Details