MACOM Attenuators MAAD-007079-000100

Description
RF Attenuators 2dB ~ 30dB 0Hz ~ 2.5GHz 50 Ohms 32-PowerVFQFN
Request a Quote Datasheet
Description
RF Attenuators 2dB ~ 30dB 0Hz ~ 2.5GHz 50 Ohms 32-PowerVFQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1465-MAAD-007079-000100-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 2dB ~ 30dB 0Hz ~ 2.5GHz 50 Ohms 32-PowerVFQFN

RF Attenuators 2dB ~ 30dB 0Hz ~ 2.5GHz 50 Ohms 32-PowerVFQFN

Buy Now Datasheet
DIGITAL ATTENUATOR,30 DB,4-BIT,T Product overview: MAAD-007079-000100 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAD-007079-0001 00 can be used for catalog matching and distributor lookup.

DIGITAL ATTENUATOR,30 DB,4-BIT,T Product overview: MAAD-007079-000100 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAD-007079-000100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF/IF and RFID - Attenuators
1204125-MAAD-007079-000100
RF/IF and RFID - Attenuators 1204125-MAAD-007079-000100
Win Source Part Number: 1204125-MAAD-007079- 000100 Category: RF/IF and RFID>Attenuators Package: Tube Standard Package: 1 Impedance: 50 Ohms Frequency Range: 0 Hz ~ 2.5 GHz Attenuation Value: 2dB ~ 30dB Package / Case: 32-PowerVFQFN ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: MACOM Technology Solutions Other Names: 1465-MAAD-007079-000 100 Base Product Number: MAAD-007079

Win Source Part Number: 1204125-MAAD-007079-000100
Category: RF/IF and RFID>Attenuators
Package: Tube
Standard Package: 1
Impedance: 50 Ohms
Frequency Range: 0 Hz ~ 2.5 GHz
Attenuation Value: 2dB ~ 30dB
Package / Case: 32-PowerVFQFN
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: MACOM Technology Solutions
Other Names: 1465-MAAD-007079-000100
Base Product Number: MAAD-007079

Buy Now Datasheet
Attenuator - Digitally Controlled - MAAD-007079-000100 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Digitally Controlled
MAAD-007079-000100
Attenuator - Digitally Controlled MAAD-007079-000100
MACOM's MAAD-007079-000100 is a GaAs FET 4-Bit digital attenuator with integral driver. Step size is 2 dB providing a 30 dB attenuation range. This device is in an FQFP-N plastic surface mount package. The MAAD-007079-000100 is suited for single supply applications where accuracy, fast speed, low power consumption and low costs are required. For dual supply designs without switching noise, use MAATCC0012.

MACOM's MAAD-007079-000100 is a GaAs FET 4-Bit digital attenuator with integral driver. Step size is 2 dB providing a 30 dB attenuation range. This device is in an FQFP-N plastic surface mount package. The MAAD-007079-000100 is suited for single supply applications where accuracy, fast speed, low power consumption and low costs are required. For dual supply designs without switching noise, use MAATCC0012.

Supplier's Site Datasheet
Attenuators - MAAD-007079-000100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 2dB ~ 30dB 0 Hz ~ 2.5 GHz 50 Ohms 32-PowerVFQFN

RF Attenuators 2dB ~ 30dB 0 Hz ~ 2.5 GHz 50 Ohms 32-PowerVFQFN

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 1465-MAAD-007079-000100-ND 852-MAAD-007079-000100 1204125-MAAD-007079-000100 MAAD-007079-000100 MAAD-007079-000100
Product Name Attenuators Attenuator RF/IF and RFID - Attenuators Attenuator - Digitally Controlled Attenuators
Attenuation 2 to 30 dB 2 to 30 dB
Package Type 32-PowerVFQFN Tube 32-PowerVFQFN CSP-1 32-PowerVFQFN
Frequency 0.0 to 2.5 GHz 0.0 to 2.5 GHz 0.0 to 2.5 GHz 0.0 to 2.5 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - AV113-12LF - 010513-AV113-12LF - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 2.1 to 2.3 GHz
View Details
4 suppliers
Coaxial Attenuator 300W 6GHz - UIYCA300AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator - 5o20508N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details