MACOM Attenuators - MAAD-007086-000100 MAAD-007086-000100

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211503-MAAD-007086- 000100 Packaging: Tube Impedance: 50 Ohms Frequency Range: 0Hz ~ 2GHz Attenuation Value: 50dB Categories: RF/IF and RFID Manufacturer Homepage: www.macom.com Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211503-MAAD-007086- 000100 Packaging: Tube Impedance: 50 Ohms Frequency Range: 0Hz ~ 2GHz Attenuation Value: 50dB Categories: RF/IF and RFID Manufacturer Homepage: www.macom.com Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Attenuators - MAAD-007086-000100
1211503-MAAD-007086-000100
Attenuators - MAAD-007086-000100 1211503-MAAD-007086-000100
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211503-MAAD-007086- 000100 Packaging: Tube Impedance: 50 Ohms Frequency Range: 0Hz ~ 2GHz Attenuation Value: 50dB Categories: RF/IF and RFID Manufacturer Homepage: www.macom.com Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited)

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211503-MAAD-007086-000100
Packaging: Tube
Impedance: 50 Ohms
Frequency Range: 0Hz ~ 2GHz
Attenuation Value: 50dB
Categories: RF/IF and RFID
Manufacturer Homepage: www.macom.com
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)

Buy Now
50OHM Attenuator - 852-MAAD-007086-000100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50OHM Attenuator
852-MAAD-007086-000100
50OHM Attenuator 852-MAAD-007086-000100
RF ATTENUATOR 50DB 50OHM 24SOIC Product overview: MAAD-007086-000100 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAD-007086-0001 00 can be used for catalog matching and distributor lookup.

RF ATTENUATOR 50DB 50OHM 24SOIC Product overview: MAAD-007086-000100 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAD-007086-000100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuator - Digitally Controlled - MAAD-007086-000100 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Digitally Controlled
MAAD-007086-000100
Attenuator - Digitally Controlled MAAD-007086-000100
MACOM's MAAD-007086-000100 is a GaAs FET 6-bit digital attenuator with a 1 dB minimum step size an a 50 dB total attenuation range. This device is in a SOW-24, wide body plastic surface mount package. The MAAD-007086-000100 is ideally suited for use where accuracy, fast speed, very low power consumption and low costs are required.

MACOM's MAAD-007086-000100 is a GaAs FET 6-bit digital attenuator with a 1 dB minimum step size an a 50 dB total attenuation range. This device is in a SOW-24, wide body plastic surface mount package. The MAAD-007086-000100 is ideally suited for use where accuracy, fast speed, very low power consumption and low costs are required.

Supplier's Site Datasheet
Attenuators - 1465-1057-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1465-1057-ND
Attenuators 1465-1057-ND
"RF Attenuators 50dB 0Hz ~ 2GHz 50 Ohms 24-SOIC (0.295"", 7.50mm Width)"

"RF Attenuators 50dB 0Hz ~ 2GHz 50 Ohms 24-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Attenuators - MAAD-007086-000100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 50dB 0 Hz ~ 2 GHz 50 Ohms 24-SOIC (0.295", 7.50mm Width)

RF Attenuators 50dB 0 Hz ~ 2 GHz 50 Ohms 24-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 1211503-MAAD-007086-000100 852-MAAD-007086-000100 MAAD-007086-000100 1465-1057-ND MAAD-007086-000100
Product Name Attenuators - MAAD-007086-000100 50OHM Attenuator Attenuator - Digitally Controlled Attenuators Attenuators
Attenuator Type Variable Variable
Frequency 0.0 to 2 GHz 0.0 to 2 GHz 0.0 to 2 GHz 0.0 to 2 GHz
Package Type Tube SOW-24 "24-SOIC (0.295"", 7.50mm Width)" 24-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20300018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.45 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-LAT-4+DKR-ND - DigiKey
Specs
Attenuation 4 dB
Package Type TO-253-4, TO-253AA
View Details
DC-22 GHz (L, S, C, X, Ku, K Band) 2-bit Digital Attenuator - CMD281C3 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 2
Frequency 0.0 to 22 GHz
View Details