pSemi Attenuators PE43205B-Z

Description
RF Attenuators 8dB 35MHz ~ 6GHz 50 Ohms 12-WFQFN Exposed Pad
Request a Quote Datasheet
Description
RF Attenuators 8dB 35MHz ~ 6GHz 50 Ohms 12-WFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1046-1114-6-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1046-1114-6-ND
Attenuators 1046-1114-6-ND
RF Attenuators 8dB 35MHz ~ 6GHz 50 Ohms 12-WFQFN Exposed Pad

RF Attenuators 8dB 35MHz ~ 6GHz 50 Ohms 12-WFQFN Exposed Pad

Buy Now Datasheet
Attenuators - 1046-1114-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1046-1114-2-ND
Attenuators 1046-1114-2-ND
RF Attenuators 8dB 35MHz ~ 6GHz 50 Ohms 12-WFQFN Exposed Pad

RF Attenuators 8dB 35MHz ~ 6GHz 50 Ohms 12-WFQFN Exposed Pad

Buy Now Datasheet
Attenuators - 1046-1114-1-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1046-1114-1-ND
Attenuators 1046-1114-1-ND
RF Attenuators 8dB 35MHz ~ 6GHz 50 Ohms 12-WFQFN Exposed Pad

RF Attenuators 8dB 35MHz ~ 6GHz 50 Ohms 12-WFQFN Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Attenuators - PE43205B-Z
850182-PE43205B-Z
Attenuators - PE43205B-Z 850182-PE43205B-Z
Manufacturer: pSemi Win Source Part Number: 850182-PE43205B-Z Series: UltraCMOS® Features: RF Attenuators 35 MHz ~ 6 GHz 50 Ohms Package: Reel - TR Family Name: PE43205 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: PE43205MLAA-Z, 1046-1114-1, 1046-1114-2, 1046-1114-6

Manufacturer: pSemi
Win Source Part Number: 850182-PE43205B-Z
Series: UltraCMOS®
Features: RF Attenuators 35 MHz ~ 6 GHz 50 Ohms
Package: Reel - TR
Family Name: PE43205
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8542.39.0001
Other Part Number: PE43205MLAA-Z, 1046-1114-1, 1046-1114-2, 1046-1114-6

Buy Now Datasheet
50OHM Attenuator - 852-PE43205B-Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50OHM Attenuator
852-PE43205B-Z
50OHM Attenuator 852-PE43205B-Z
RF ATTENUATOR ADJ 50OHM 12WFQFN Product overview: PE43205B-Z from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE43205B-Z can be used for catalog matching and distributor lookup.

RF ATTENUATOR ADJ 50OHM 12WFQFN Product overview: PE43205B-Z from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE43205B-Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - PE43205B-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE43205B-Z
Attenuators PE43205B-Z
RF Attenuators 0dB ~ 18dB 35 MHz ~ 6 GHz 50 Ohms 12-WFQFN Exposed Pad

RF Attenuators 0dB ~ 18dB 35 MHz ~ 6 GHz 50 Ohms 12-WFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 1046-1114-6-ND 850182-PE43205B-Z 852-PE43205B-Z PE43205B-Z
Product Name Attenuators Attenuators - PE43205B-Z 50OHM Attenuator Attenuators
Attenuation 0.0 to 18 dB 0.0 to 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20100124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Attenuators - 3157-BW-V3-1W54+-ND - DigiKey
Specs
Attenuation 3 dB
Package Type 2.4mm In-Line Module
View Details
Digitally Controlled Attenuators - NDA-0-18000-110-10 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 10
Frequency 0.0 GHz
View Details