Pasternack Attenuators PE7000-2

Description
2 dB Fixed Attenuator, BNC Male
Request a Quote Datasheet
Description
2 dB Fixed Attenuator, BNC Male
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7000-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7000-2-ND
Attenuators 6099-PE7000-2-ND
2 dB Fixed Attenuator, BNC Male

2 dB Fixed Attenuator, BNC Male

Buy Now Datasheet
RF and Wireless - Attenuators - PE7000-2 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
PE7000-2
RF and Wireless - Attenuators PE7000-2
2 dB Fixed Attenuator, BNC Male

2 dB Fixed Attenuator, BNC Male

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7000-2-ND PE7000-2
Product Name Attenuators RF and Wireless - Attenuators
Attenuation 2 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

ColorConnect Attenuators - AT-SMA-02-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
15 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω - BAT-15+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 0.0100 to 60 GHz
Attenuation 13.8 to 15.9 dB
View Details
2 suppliers
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Coaxial Attenuator - 5o20506S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details