Pasternack Attenuators PE7029-20

Description
20 dB Fixed Attenuator, 75 Ohm N
Request a Quote Datasheet
Description
20 dB Fixed Attenuator, 75 Ohm N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7029-20-ND - DigiKey
Thief River Falls, MN, United States
20 dB Fixed Attenuator, 75 Ohm N

20 dB Fixed Attenuator, 75 Ohm N

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7029-20-ND
Product Name Attenuators
Attenuation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 300W 3GHz - UIYCA300AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o20508S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.2 :1
View Details
DC - 4 GHz Serial Controlled, High Linearity Digital Step Attenuator, 6 Bit, 0.5 dB Steps, Packaged - TQP4M9072 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0 to 4 GHz
View Details
2 suppliers
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details