Pasternack Attenuators PE7008-5

Description
0 TO 102 DB PUSH BUTTON STEP ATT
Request a Quote Datasheet
Description
0 TO 102 DB PUSH BUTTON STEP ATT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7008-5-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7008-5-ND
Attenuators 6099-PE7008-5-ND
0 TO 102 DB PUSH BUTTON STEP ATT

0 TO 102 DB PUSH BUTTON STEP ATT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7008-5-ND
Product Name Attenuators
Attenuation 0.0 to 102 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 200W 3GHz - UIYCA200AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o2010000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details
5 - 2000 MHz, 75 Ohm, 6-Bit Digital Step Attenuator - QPC4614 - Qorvo
Specs
Attenuator Type Digital
Frequency 0.0050 to 2 GHz
Attenuation 31.5 dB
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details