pSemi Attenuators PE43508A-V

Description
RF Attenuators 0dB ~ 31.5dB 9kHz ~ 55GHz 50 Ohms Die
Request a Quote Datasheet
Description
RF Attenuators 0dB ~ 31.5dB 9kHz ~ 55GHz 50 Ohms Die
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1046-1177-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1046-1177-2-ND
Attenuators 1046-1177-2-ND
RF Attenuators 0dB ~ 31.5dB 9kHz ~ 55GHz 50 Ohms Die

RF Attenuators 0dB ~ 31.5dB 9kHz ~ 55GHz 50 Ohms Die

Buy Now Datasheet
Attenuators - 1046-1177-6-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1046-1177-6-ND
Attenuators 1046-1177-6-ND
RF Attenuators 0dB ~ 31.5dB 9kHz ~ 55GHz 50 Ohms Die

RF Attenuators 0dB ~ 31.5dB 9kHz ~ 55GHz 50 Ohms Die

Buy Now Datasheet
Attenuators - 1046-1177-1-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1046-1177-1-ND
Attenuators 1046-1177-1-ND
RF Attenuators 0dB ~ 31.5dB 9kHz ~ 55GHz 50 Ohms Die

RF Attenuators 0dB ~ 31.5dB 9kHz ~ 55GHz 50 Ohms Die

Buy Now Datasheet
Attenuators - PE43508A-V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE43508A-V
Attenuators PE43508A-V
RF Attenuators 0dB ~ 31.5dB 9 kHz ~ 55 GHz 50 Ohms Die

RF Attenuators 0dB ~ 31.5dB 9 kHz ~ 55 GHz 50 Ohms Die

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 1046-1177-2-ND PE43508A-V
Product Name Attenuators Attenuators
Attenuation 0.0 to 31.5 dB 0.0 to 31.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-GAT-10+TR-ND - DigiKey
Specs
Attenuation 10 dB
Package Type 4-SMD, No Lead
View Details
3 suppliers
6dB DC-40GHz MMIC Attenuator - ATN06-0040BH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Connectorized; connectorized
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 25W SMA - UIYCA25AS5 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details