SV Microwave, Inc. Attenuators M3933/25-65N

Description
RF Attenuators 3.5dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 3.5dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - SVM3933/25-65N-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3.5dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 3.5dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - M3933/25-65N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
M3933/25-65N
Attenuators M3933/25-65N
RF Attenuators 3.5dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 3.5dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number SVM3933/25-65N-ND M3933/25-65N
Product Name Attenuators Attenuators
Attenuation 3.5 dB 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W – N DC-3GHz - UIYCA2AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o203005S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
Attenuators - 2312-TGL2767-ND - DigiKey
Specs
Attenuation 20 dB
Package Type Die
View Details
2 suppliers
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details