MACOM Attenuator - Digitally Controlled MAADSS0008TR-3000

Description
MACOM's MAADSS0008 is a 1-bit, 15-dB step GaAs MMIC digital attenuator in a lead-free SOT-25, 5 lead surface mount plastic package. The MAADSS0008 is ideally suited for use where high accuracy, very low power consumption and low intermodulation products are required. Typical applications include wireless handsets, base stations, wireless LAN equipment, GPS receivers and any RF applications with automatic gain/level control circuits. The MAADSS0008 is fabricated as a monolithic GaAs integrated circuit using a mature PHEMT process. The process features full chip passivation for performance and reliability.
Request a Quote Datasheet
Description
MACOM's MAADSS0008 is a 1-bit, 15-dB step GaAs MMIC digital attenuator in a lead-free SOT-25, 5 lead surface mount plastic package. The MAADSS0008 is ideally suited for use where high accuracy, very low power consumption and low intermodulation products are required. Typical applications include wireless handsets, base stations, wireless LAN equipment, GPS receivers and any RF applications with automatic gain/level control circuits. The MAADSS0008 is fabricated as a monolithic GaAs integrated circuit using a mature PHEMT process. The process features full chip passivation for performance and reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Digitally Controlled - MAADSS0008TR-3000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Digitally Controlled
MAADSS0008TR-3000
Attenuator - Digitally Controlled MAADSS0008TR-3000
MACOM's MAADSS0008 is a 1-bit, 15-dB step GaAs MMIC digital attenuator in a lead-free SOT-25, 5 lead surface mount plastic package. The MAADSS0008 is ideally suited for use where high accuracy, very low power consumption and low intermodulation products are required. Typical applications include wireless handsets, base stations, wireless LAN equipment, GPS receivers and any RF applications with automatic gain/level control circuits. The MAADSS0008 is fabricated as a monolithic GaAs integrated circuit using a mature PHEMT process. The process features full chip passivation for performance and reliability.

MACOM's MAADSS0008 is a 1-bit, 15-dB step GaAs MMIC digital attenuator in a lead-free SOT-25, 5 lead surface mount plastic package. The MAADSS0008 is ideally suited for use where high accuracy, very low power consumption and low intermodulation products are required. Typical applications include wireless handsets, base stations, wireless LAN equipment, GPS receivers and any RF applications with automatic gain/level control circuits. The MAADSS0008 is fabricated as a monolithic GaAs integrated circuit using a mature PHEMT process. The process features full chip passivation for performance and reliability.

Supplier's Site Datasheet
50OHM Attenuator - 852-MAADSS0008TR-3000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50OHM Attenuator
852-MAADSS0008TR-3000
50OHM Attenuator 852-MAADSS0008TR-3000
RF ATTENUATOR 15DB 50OHM SC74A Product overview: MAADSS0008TR-3000 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAADSS0008TR-300 0 can be used for catalog matching and distributor lookup.

RF ATTENUATOR 15DB 50OHM SC74A Product overview: MAADSS0008TR-3000 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAADSS0008TR-3000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Attenuators - MAADSS0008TR-3000
090213-MAADSS0008TR-3000
Attenuators - MAADSS0008TR-3000 090213-MAADSS0008TR-3000
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 090213-MAADSS0008TR- 3000 Impedance: 50 Ohm Frequency Range: 0 to 2GHz Attenuation Value: 15dB Categories: RF/IF and RFID Status: Active Dimension: SC-74A, SOT-753 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 090213-MAADSS0008TR-3000
Impedance: 50 Ohm
Frequency Range: 0 to 2GHz
Attenuation Value: 15dB
Categories: RF/IF and RFID
Status: Active
Dimension: SC-74A, SOT-753
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Attenuators - 1465-1252-6-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1465-1252-6-ND
Attenuators 1465-1252-6-ND
RF Attenuators 15dB 0Hz ~ 2GHz 50 Ohms SC-74A, SOT-753

RF Attenuators 15dB 0Hz ~ 2GHz 50 Ohms SC-74A, SOT-753

Buy Now Datasheet
Attenuators - 1465-1252-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1465-1252-2-ND
Attenuators 1465-1252-2-ND
RF Attenuators 15dB 0Hz ~ 2GHz 50 Ohms SC-74A, SOT-753

RF Attenuators 15dB 0Hz ~ 2GHz 50 Ohms SC-74A, SOT-753

Buy Now Datasheet
Attenuators - 1465-1252-1-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1465-1252-1-ND
Attenuators 1465-1252-1-ND
RF Attenuators 15dB 0Hz ~ 2GHz 50 Ohms SC-74A, SOT-753

RF Attenuators 15dB 0Hz ~ 2GHz 50 Ohms SC-74A, SOT-753

Buy Now Datasheet
Attenuators - MAADSS0008TR-3000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 15dB 0 Hz ~ 2 GHz 50 Ohms SC-74A, SOT-753

RF Attenuators 15dB 0 Hz ~ 2 GHz 50 Ohms SC-74A, SOT-753

Buy Now Datasheet

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number MAADSS0008TR-3000 852-MAADSS0008TR-3000 090213-MAADSS0008TR-3000 1465-1252-6-ND MAADSS0008TR-3000
Product Name Attenuator - Digitally Controlled 50OHM Attenuator Attenuators - MAADSS0008TR-3000 Attenuators Attenuators
Number of Bits 1
Frequency 0.0 to 2 GHz 0.0 to 2 GHz 0.0 to 2 GHz 0.0 to 2 GHz
Insertion Loss 0.4000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2010008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-FW-4A+-ND - DigiKey
Specs
Attenuation 4 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
3 suppliers