Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-VDFN (2x2)
IC REG LINEAR 1.8V 150MA 8VDFN Product overview: MCP1810T-18I/J8A from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1810T-18I/J8A
IC REG LINEAR 1.8V 150MA 8VDFN
IC REG LINEAR 1.8V 150MA 8VDFN
IC REG LINEAR 1.8V 150MA 8VDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MCP1810T-18I/J8ATR-ND | 776-MCP1810T-18I/J8A | MCP1810T-18I/J8A | MCP1810T-18I/J8A | MCP1810T-18I/J8A |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.8V 150MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | Fixed | ||
| Package Type | Other; 8-VFDFN Exposed Pad | Other; Tape & Reel (TR) | Other; 8-VFDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Enable |