Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-5
LDO Voltage Regulators 150mA LDO Vin 28V Vout =3.0V
IC REG LINEAR 3V 150MA SOT89-5
IC REG LINEAR 3V 150MA SOT89-5
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MCP1804T-3002I/MTTR-ND | MCP1804T-3002I/MT | MCP1804T-3002I/MT | MCP1804T-3002I/MT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | SOT89; Other; SOT-89-5/6 | |||
| Special Features | Input Overcurrent Protection | Enable |