1A CMOS LDO, Vout=3.3V, Extended Temp
IC REG LINEAR 3.3V 1A 8DFN Product overview: MCP1726-3302E/MF from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1726-3302E/MF
Win Source Part Number: 1351930-MCP1726-3302
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package: Tube
Standard Package: 120
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 3.3V
Mounting Type: Surface Mount
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 54dB (100Hz)
Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 220 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MCP1726
Voltage Dropout (Max): 0.5V @ 1A
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-DFN (3x3)
IC REG LINEAR 3.3V 1A 8DFN
IC REG LINEAR 3.3V 1A 8DFN
IC REG LINEAR 3.3V 1A 8DFN
LDO Voltage Regulators 1A 3.3V Vout Extended Temp
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 649520 | 776-MCP1726-3302E/MF | 1351930-MCP1726-3302E/MF | MCP1726-3302E/MF-ND | MCP1726-3302E/MF | MCP1726-3302E/MF | MCP1726-3302E/MF | MCP1726-3302E/MF |
| Product Name | Voltage Regulators | 3.3V 1A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Category | Low Dropout Voltage | |||||||
| Package Type | Other; DFN | Other; Tube | Other; Tube | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | ||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |