Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-5
LDO Voltage Regulators LDO
IC REG LIN 1.8V 150MA SOT223-5
IC REG LIN 1.8V 150MA SOT223-5
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MCP1754T-1802E/DC-ND | MCP1754T-1802E/DC | MCP1754T-1802E/DC | MCP1754T-1802E/DC |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; SOT-223-6 | |||
| Special Features | Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) | Shutdown (Inhibit) Pin; Power Good, Shutdown |