Manufacturer: Microchip Technology
Win Source Part Number: 1074915-MCP1824ST-25
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-3
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.32V @ 300mA
Operating Supply Current: 220μA
PSRR: 55dB (100Hz)
Control Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC REG LIN 2.5V 300MA SOT223-3 Product overview: MCP1824ST-2502E/DB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1824ST-2502E/
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223-3
IC REG LIN 2.5V 300MA SOT223-3
IC REG LIN 2.5V 300MA SOT223-3
LDO Voltage Regulators 300 mA CMOS LDO Vout 2.5V Ext Temp Range
IC REG LIN 2.5V 300MA SOT223-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1074915-MCP1824ST-2502E/DB | 776-MCP1824ST-2502E/DB | MCP1824ST-2502E/DBCT-ND | MCP1824ST-2502E/DB | MCP1824ST-2502E/DB | MCP1824ST-2502E/DB | MCP1824ST-2502E/DB |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MCP1824ST-2502E/DB | 2.5V 300MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; SOT-223-3 | Other; Tape & Reel (TR) | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | |||
| Life Cycle Stage | Maturity; Active | ||||||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts |