Microchip Technology, Inc. 3.3V 80MA Voltage Regulator IC MCP1799T-3302H/DB

Description
IC REG LINEAR 3.3V 80MA SOT223-3 Product overview: MCP1799T-3302H/DB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 80MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 80MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1799T-3302H/D B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.3V 80MA SOT223-3 Product overview: MCP1799T-3302H/DB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 80MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 80MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1799T-3302H/D B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 80MA Voltage Regulator IC
776-MCP1799T-3302H/DB
3.3V 80MA Voltage Regulator IC 776-MCP1799T-3302H/DB
IC REG LINEAR 3.3V 80MA SOT223-3 Product overview: MCP1799T-3302H/DB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 80MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 80MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1799T-3302H/D B can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 80MA SOT223-3 Product overview: MCP1799T-3302H/DB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 80MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 80MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1799T-3302H/DB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 150-MCP1799T-3302H/DBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
150-MCP1799T-3302H/DBDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 150-MCP1799T-3302H/DBDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-223-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 150-MCP1799T-3302H/DBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
150-MCP1799T-3302H/DBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 150-MCP1799T-3302H/DBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-223-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 150-MCP1799T-3302H/DBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
150-MCP1799T-3302H/DBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 150-MCP1799T-3302H/DBCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-223-3

Buy Now Datasheet
Voltage Regulators - 1981185 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1981185
Voltage Regulators 1981185
Microchip, Linear Regulator, MCP1799T-33

Microchip, Linear Regulator, MCP1799T-33

Supplier's Site
Voltage Regulators - 1981186 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1981186
Voltage Regulators 1981186
Microchip, Linear Regulator, MCP1799T-33

Microchip, Linear Regulator, MCP1799T-33

Supplier's Site
Voltage Regulators - 1981186P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1981186P
Voltage Regulators 1981186P
Microchip, Linear Regulator, MCP1799T-33

Microchip, Linear Regulator, MCP1799T-33

Supplier's Site
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1146200-MCP1799T-3302H/DB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1146200-MCP1799T-3302H/DB
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1146200-MCP1799T-3302H/DB
Win Source Part Number: 1146200-MCP1799T-330 2H/DB Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Current - Output: 80mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 110 µA Output Configuration: Positive Voltage - Input (Max): 45V Voltage - Output (Min/Fixed): 3.3V Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223-3 Temperature Range - Operating: -40°C ~ 150°C (TJ) PSRR: 70dB ~ 35dB (100Hz ~ 100kHz) Protection Features: Over Current, Over Temperature, Short Circuit Alternative Parts (Cross-Reference): MCP1799T-3302HDB; MCP1799T3302H/DB; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 45 µA HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-MCP1799T-3302H/D BCT,150-MCP1799T-330 2H/DBDKR,150-MCP1799 T-3302H/DBTR Base Product Number: MCP1799 Voltage Dropout (Max): 1.1V @ 80mA

Win Source Part Number: 1146200-MCP1799T-3302H/DB
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Output: 80mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 110 µA
Output Configuration: Positive
Voltage - Input (Max): 45V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223-3
Temperature Range - Operating: -40°C ~ 150°C (TJ)
PSRR: 70dB ~ 35dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): MCP1799T-3302HDB; MCP1799T3302H/DB;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 45 µA
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-MCP1799T-3302H/DBCT,150-MCP1799T-3302H/DBDKR,150-MCP1799T-3302H/DBTR
Base Product Number: MCP1799
Voltage Dropout (Max): 1.1V @ 80mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MCP1799T-3302H/DB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MCP1799T-3302H/DB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MCP1799T-3302H/DB
IC REG LINEAR 3.3V 80MA SOT223-3

IC REG LINEAR 3.3V 80MA SOT223-3

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1799T-3302H/DB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1799T-3302H/DB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1799T-3302H/DB
IC REG LINEAR 3.3V 80MA SOT223-3

IC REG LINEAR 3.3V 80MA SOT223-3

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - MCP1799T-3302H/DB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MCP1799T-3302H/DB
PMIC - Voltage Regulators - Linear MCP1799T-3302H/DB
IC REG LINEAR 3.3V 80MA SOT223-3

IC REG LINEAR 3.3V 80MA SOT223-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-MCP1799T-3302H/DB 150-MCP1799T-3302H/DBDKR-ND 1981185 1981186P 1146200-MCP1799T-3302H/DB MCP1799T-3302H/DB MCP1799T-3302H/DB MCP1799T-3302H/DB
Product Name 3.3V 80MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators Voltage Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; TO-261-4, TO-261AA SOT23; Other; Sot-23, sot-223 Other; Tape & Reel Other; TO-261-4, TO-261AA
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts
IOUT 0.0800 amps 0.0800 amps 0.0800 amps 0.0800 amps 0.0800 amps
VIN 45 volts 45 volts 45 volts
Unlock Full Specs
to access all available technical data