Manufacturer: Microchip Technology
Win Source Part Number: 788285-MCP1754T-3302
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-VFDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Configuration: Positive
Output Current: 150mA
Family Name: MCP1754
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 90μA ~ 250μA
PSRR: 72dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Manufacturer Package: 8-DFN (2x3)
Voltage Input MAX: 16V
Voltage Dropout (Maximum): 0.5V @ 150mA
Alternative Parts (Cross-Reference): XC62FP3301MB; XC62FP3301TR; XC62FP3301ML; XC62FP3301TL;
Introduction Date: August 25, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-DFN (2x3)
IC REG LINEAR 3.3V 150MA 8DFN Product overview: MCP1754T-3302E/MC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1754T-3302E/M
IC REG LINEAR 3.3V 150MA 8DFN
IC REG LINEAR 3.3V 150MA 8DFN
LDO Voltage Regulators LDO
IC REG LINEAR 3.3V 150MA 8DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 788285-MCP1754T-3302E/MC | MCP1754T-3302E/MC-ND | 776-MCP1754T-3302E/MC | 536-MCP1754T-3302E/MC | MCP1754T-3302E/MC | MCP1754T-3302E/MC | MCP1754T-3302E/MC |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MCP1754T-3302E/MC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 150MA Voltage Regulator IC | IC REG LINEAR 3.3V 150MA 8DFN | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 8-VFDFN Exposed Pad | Other; 8-VFDFN Exposed Pad | Other; Tape & Reel (TR) | Other; 8-VFDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Enable, Power Good | Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) | Shutdown (Inhibit) Pin; Power Good, Shutdown |