The MCP1727-ADJE/MF is a low dropout (LDO) linear voltage regulator capable of delivering up to 1.5A of output current. It operates within an input voltage range of 2.3V to 6.0V and offers an adjustable output voltage range from 0.8V to 5.0V, with several fixed output voltage options available. The device features a low dropout voltage of 330mV at 1.5A and a typical output voltage tolerance of 0.5%. This regulator is designed for stability with a minimum output capacitance of 1.0µF, making it suitable for applications requiring low output noise. The MCP1727 has a low quiescent current of 120µA and a shutdown supply current of just 0.1µA, which is advantageous for battery-powered devices. It includes protection features such as short circuit current limiting and overtemperature protection, enhancing its reliability in various applications. The MCP1727 is available in both 3x3 DFN-8 and SOIC-8 package options, making it versatile for different design requirements.
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-DFN (3x3)
Manufacturer: Microchip Technology
Win Source Part Number: 208191-MCP1727-ADJE/
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.33V @ 1.5A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Output Current: 1.5A
Output Voltage: 0.8 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DFN-EP (3x3)
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 0.55V @ 1.5A
Operating Supply Current: 220μA
PSRR: 60dB (100Hz)
Maximum Output Voltage: 5V
Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
IC REG LINEAR POS ADJ 1.5A 8DFN Product overview: MCP1727-ADJE/MF from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1727-ADJE/MF can be used for catalog matching and distributor lookup.
1.5A CMOS LDO, Vout=0.08V Extended Temp
IC REG LINEAR POS ADJ 1.5A 8DFN
IC REG LINEAR POS ADJ 1.5A 8DFN
LDO Voltage Regulators 1.5A CMOS LDO
IC REG LINEAR POS ADJ 1.5A 8DFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MCP1727-ADJE/MF-ND | 208191-MCP1727-ADJE/MF | 776-MCP1727-ADJE/MF | 649501 | MCP1727-ADJE/MF | MCP1727-ADJE/MF | MCP1727-ADJE/MF | MCP1727-ADJE/MF |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MCP1727-ADJE/MF | 1.5A Voltage Regulator IC | Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Low Dropout | ||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; 8-VDFN Exposed Pad | Other; 8-DFN-EP (3x3) | Other; Tube | Other; DFN | Other; 8-VDFN Exposed Pad | |||
| Special Features | Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) | Enable, Power Good | Enable, Power Good |