Microchip Technology, Inc. 3.3V 150MA SOT23 Voltage Regulator IC MCP1711T-33I/OT

Description
IC REG LINEAR 3.3V 150MA SOT23-5 Product overview: MCP1711T-33I/OT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1711T-33I/OT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.3V 150MA SOT23-5 Product overview: MCP1711T-33I/OT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1711T-33I/OT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 150MA SOT23 Voltage Regulator IC
776-MCP1711T-33I/OT
3.3V 150MA SOT23 Voltage Regulator IC 776-MCP1711T-33I/OT
IC REG LINEAR 3.3V 150MA SOT23-5 Product overview: MCP1711T-33I/OT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1711T-33I/OT can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 150MA SOT23-5 Product overview: MCP1711T-33I/OT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1711T-33I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MCP1711T-33I/OT - 1074845-MCP1711T-33I/OT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MCP1711T-33I/OT
1074845-MCP1711T-33I/OT
PMIC - PMIC - Voltage Regulators - Linear - MCP1711T-33I/OT 1074845-MCP1711T-33I/OT
Manufacturer: Microchip Technology Win Source Part Number: 1074845-MCP1711T-33I /OT Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Case / Package: SOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.67V @ 150mA Operating Supply Current: 1.27μA to 1.80μA Protection Operating Temperature: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: Microchip Technology
Win Source Part Number: 1074845-MCP1711T-33I/OT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.67V @ 150mA
Operating Supply Current: 1.27μA to 1.80μA
Protection Operating Temperature: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1711T-33I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1711T-33I/OTCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1711T-33I/OTCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1711T-33I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1711T-33I/OTDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1711T-33I/OTDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1711T-33I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1711T-33I/OTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1711T-33I/OTTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1711T-33I/OT
LDO Voltage Regulators MCP1711T-33I/OT
LDO Voltage Regulators Capless Ultra Low IQ LDO

LDO Voltage Regulators Capless Ultra Low IQ LDO

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
MCP1711T-33I/OT
PMIC - Voltage Regulators - Linear MCP1711T-33I/OT
IC REG LINEAR 3.3V 150MA SOT23-5

IC REG LINEAR 3.3V 150MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MCP1711T-33I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MCP1711T-33I/OT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MCP1711T-33I/OT
IC REG LINEAR 3.3V 150MA SOT23-5

IC REG LINEAR 3.3V 150MA SOT23-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1711T-33I/OT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1711T-33I/OT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1711T-33I/OT
IC REG LINEAR 3.3V 150MA SOT23-5

IC REG LINEAR 3.3V 150MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-MCP1711T-33I/OT 1074845-MCP1711T-33I/OT MCP1711T-33I/OTCT-ND MCP1711T-33I/OT MCP1711T-33I/OT MCP1711T-33I/OT MCP1711T-33I/OT
Product Name 3.3V 150MA SOT23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MCP1711T-33I/OT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; Tape & Reel (TR) SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
VIN 6 volts 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data